Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-5627-00 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
4,100
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
160,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
140,000
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
50,000
in stock
|
Buy Now | |
Farnell
from US$0.32
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
23,780
in stock
|
Buy Now | |
element14
from US$0.34
|
23,780
in stock
|
Buy Now | |
TE Store
from US$0.48
|
19,745
in stock
|
Buy Now | |
Avnet Abacus
-
|
250,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now |
Compatible With Wire & Cable Type | Discrete Wire |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Type | Pin |
Conductor Width | 2.33mm, 1.27mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .04 – .056in, 1.02 – 1.42mm |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Crimp Control Monitor 567561-2 for AMP-O-LECTRIC., Crimp Control Monitor 567561-1 for AMPOMATOR CLS II Machine., Use Extraction Tool No. 91092-1 for end locking slot and Extraction Tool No. 91093-1 for side locking lance slot. |
Packaging Method | Reel |
実装方法 | Reel |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
MOD II FEMALE CONTACT GOLD | TTI Europe |
TE 86557-6 Crimp Pin 0.64mm Round 0.1in Pitch FFC Gold 26-22AWG | Rapid Electronics |
TE Connectivity - AMP FFC ContactsFFC PIN ROUND WIRE PLATED | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
Contact, Pin, 26-22Awg, Idc/Idt | Newark Electronics |
CONTACT, PIN, 26-22AWG, CRIMP | element14 |
FFC PIN ROUND WIRE PLATED Contact Type: Pin Contact Mating Area Plating Material: Gold Compatible With Wire & Cable Type: Discrete Wire Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Pin Gold Discrete Wire 26 – 22 AWG | 2.54Mm Ffc Connectors Pin Contact | Part Number: 86557-6 | Internal Number: 86557-6 | Alias Number: 010-5627-00 | TE Connectivity | TE Store |
Crimp contact 22-26 awg gold Mod II | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
IDC 26-22 AWG Discrete Round Wire Flexible Film Pin Contact | Future Electronics |
FFC PCB Contact Recpectacle, Male, Crimp, Gold, 22- 26 AWG, AMPMODU Mod II Serie | TE Connectivity 86557-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | FFC Series |
RoHS: | Unknown |
Product Range | FFC Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | IDC / IDT |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | FFC Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | IDC / IDT |
Where can I find additional details, specifications and documents for a 86557-6?
Additional datasheets, footprints and schematics for 86557-6 are listed on our Part Details page. You can also find images and similar parts to 86557-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86557-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86557-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86557-6 fall under?
The 86557-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86557-6 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86557-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 86557-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86557-6 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Chip One Stop and Farnell have stock available or on a lead time for 86557-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86557-6 often in real-time on the comparison pages.
What if I can't find stock of 86557-6?
You can fill out our help required form which you can use to request a quote for 86557-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.