Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C23760-000,
AMPS-8-0640905-1 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
No stock
|
Buy Now | |
TE Store
from US$0.73
|
3,474
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,429
in stock
|
Buy Now | |
element14
from US$0.52
|
1,429
in stock
|
Buy Now | |
Farnell
from US$0.45
|
1,429
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
580
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
580
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
95
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Terminal Type | Receptacle |
Barrel Type | Closed |
Crimp Type | Compression |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 22.9mm, .9in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .17in, 4.32mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
RECEPT,PIDG FASTON 16-14 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 6.35 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 8-640905-1 | Internal Number: 8-640905-1 | Alias Number: AMPS-8-0640905-1 | TE Connectivity | TE Store |
Female Disconnect, 7.62Mm, 16-14Awg, Blu | Newark Electronics |
FEMALE DISCONNECT, 7.62MM, 16-14AWG, BLU | element14 |
TE Connectivity - AMP FASTON 250 RECEPT PIDG 16-14 2.62mm2 | Distrelec |
RECEPT, PIDG FASTON 16-14 250 | TE Connectivity 8-640905-1 | RS Americas |
Receptacle,16-14AWG,PIDG,6.35mm,Faston | RS |
PIDG Faston 16-14 AWG Straight Insulation Support Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 14-16AWG F 22.9mm 7.62mm Tin Loose Piece | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG FASTON Series |
RoHS: | Unknown |
Product Range | PIDG FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 7.62mm x 0.81mm |
Tab Size - Imperial | 0.3" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 8-640905-1?
Additional datasheets, footprints and schematics for 8-640905-1 are listed on our Part Details page. You can also find images and similar parts to 8-640905-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-640905-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-640905-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-640905-1 fall under?
The 8-640905-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-640905-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-640905-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-640905-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-640905-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 8-640905-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-640905-1 often in real-time on the comparison pages.
What if I can't find stock of 8-640905-1?
You can fill out our help required form which you can use to request a quote for 8-640905-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.