Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Color | White |
Number of Rows | 2 |
Number of Positions | 15 |
Mating Tab Width | .071in, 1.8mm, 6.3mm, .25in |
Width | .653in, 16.6mm |
Length | 46.6mm, 1.83in |
Height | 16.6mm, .654in |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Strain Relief | No |
Row-to-Row Spacing | 5.2mm, .205in |
Hybrid Connector | Yes |
Sealable | No |
Where can I find additional details, specifications and documents for a 85114-1?
Additional datasheets, footprints and schematics for 85114-1 are listed on our Part Details page. You can also find images and similar parts to 85114-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85114-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85114-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85114-1 fall under?
The 85114-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 85114-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85114-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 85114-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85114-1 have stock available?
Authorised distributors including Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 85114-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85114-1 often in real-time on the comparison pages.
What if I can't find stock of 85114-1?
You can fill out our help required form which you can use to request a quote for 85114-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.