Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Nylon |
---|---|
Insulation Color | Red |
Plating Material | Tin |
Sleeve Material | Nylon |
Insulation Sleeve Material | Nylon |
Terminal Orientation | Straight |
Terminal Type | Tab |
Tab Thickness | .033in, .84mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Barrel Inside Diameter | .145in, 3.7mm |
Overall Length | 22.96mm, .904in |
Material Thickness | .031in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Support | Without |
Heavy Duty | No |
Connects To | Tab |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
TAB,PIDG 22-16COMM,22-18MIL Crimp Wire Terminal Type: Tab Mating Tab Thickness: .84 mm Mating Tab Thickness: .033 in Compatible Insulation Diameter Range: .105 – .14 in .14 in Compatible Insulation Diameter Range: 2.67 – 3.56 mm 3.56 mm Tab .84 mm .033" .105 – .14" | Pidg Pre-Insulated Diamond Grip Tab | Part Number: 8-34294-1 | Internal Number: 8-34294-1 | TE Connectivity | TE Store |
Tab,pidg 22-16Comm,22-18Mil |Amp Te Connectivity 8-34294-1 | Newark Electronics |
Tab, PIDG, 22-16Comm,22-18Mil | TE Connectivity 8-34294-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-34294-1?
Additional datasheets, footprints and schematics for 8-34294-1 are listed on our Part Details page. You can also find images and similar parts to 8-34294-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34294-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34294-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34294-1 fall under?
The 8-34294-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 8-34294-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34294-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34294-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34294-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-34294-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34294-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34294-1?
You can fill out our help required form which you can use to request a quote for 8-34294-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.