Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
No stock
|
Buy Now | |
RS Americas
from US$0.62
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.93
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$1.19
|
43
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Distrelec
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Weight per Piece | 1.281g |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | .343in, 8.712mm |
Material Thickness | 1.07mm, .042in |
Outside Diameter | .226in, 5.74mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Barrel Inside Diameter | .129in, 3.28mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Insulated | No |
Accessory Type | Splice |
Splice Type | Parallel Splice |
Serrated | Yes |
Product Type | Splice |
Wire/Cable Type | Copper |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Splice, Solis Para 12-10 | TE Connectivity 8-34138-2 | RS Americas |
SPLICE,SOLIS PARA 12-10 Splice Type: Parallel Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Parallel Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 8-34138-2 | Internal Number: 8-34138-2 | TE Connectivity | TE Store |
Splice,solis Para 12-10 |Amp Te Connectivity 8-34138-2 | Newark Electronics |
SOLISTRAND 12 û 10 AWG 3.28 mm Barrel Non Sealed Splice | Future Electronics |
Splice Terminal 10-12AWG 8.71mm 5.74mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP Splice OLIS PARA 12-10 | Distrelec |
Where can I find additional details, specifications and documents for a 8-34138-2?
Additional datasheets, footprints and schematics for 8-34138-2 are listed on our Part Details page. You can also find images and similar parts to 8-34138-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34138-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34138-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34138-2 fall under?
The 8-34138-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-34138-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34138-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34138-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34138-2 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 8-34138-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34138-2 often in real-time on the comparison pages.
What if I can't find stock of 8-34138-2?
You can fill out our help required form which you can use to request a quote for 8-34138-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.