Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0034071-1,
D10603-000 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.67
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
36,962
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
36,962
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
36,962
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
36,962
in stock
|
Buy Now | |
TE Store
from US$0.64
|
59
in stock
|
Buy Now | |
element14
from US$49.57
|
14
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Insulation Sleeve Material | Copper |
---|---|
Color | Blue |
Splice Features | Standard |
Weight per Piece | 4.536g |
Splice Material | Copper |
Insulation Material | Vinyl |
Plating Material | Tin |
Number of Serrations | 12 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 1.065mm, .042in |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Discrete Wire Type | Solid or Stranded |
Insulated | Yes |
Operating Temperature Range | 221°F, 90°C |
Splice,pg Butt 16-14 |Amp Te Connectivity 8-34071-1 | Newark Electronics |
Terminals PVC-BUTT 16-14 BLU | Rapid Electronics |
TE Connectivity - AMP Splice PG BUTT 16-14 | Distrelec |
SPLICE,PG BUTT 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 8-34071-1 | Internal Number: 8-34071-1 | Alias Number: AMPS-8-0034071-1 | TE Connectivity | TE Store |
TERMINAL, BUTT SPLICE, BLUE | element14 |
Splice Terminal 14-16AWG 27.05mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | PLASTI-GRIP Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Material | Vinyl |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-34071-1?
Additional datasheets, footprints and schematics for 8-34071-1 are listed on our Part Details page. You can also find images and similar parts to 8-34071-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34071-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34071-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34071-1 fall under?
The 8-34071-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-34071-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34071-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34071-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34071-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-34071-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34071-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34071-1?
You can fill out our help required form which you can use to request a quote for 8-34071-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.