Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$60.17
|
No stock
|
Buy Now | |
TE Store
from US$0.93
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
element14
from US$34.30
|
-
|
Buy Now | |
Distrelec
from US$0.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .494g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Overall Length | .71in, 18.16mm |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #4, M2.5 |
Shape Description | RING-043 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 8-34157-1 | Internal Number: 8-34157-1 | TE Connectivity | TE Store |
Terminals Term Pg R 16-14 4 Term Pg R 16-14 4 |Amp Te Connectivity 8-34157-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 18.16mm 6.35mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, #4, CRIMP, BLUE | element14 |
TE Connectivity TERMINAL PG R 16-14 4 Terminals TERM PG | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Product Range | PLASTI-GRIP Series |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 8-34157-1?
Additional datasheets, footprints and schematics for 8-34157-1 are listed on our Part Details page. You can also find images and similar parts to 8-34157-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34157-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34157-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34157-1 fall under?
The 8-34157-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34157-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34157-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34157-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34157-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 8-34157-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34157-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34157-1?
You can fill out our help required form which you can use to request a quote for 8-34157-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.