Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | 18.16mm, .715in |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | #6, M3.5 |
Sealable | No |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 8-32957-1 | Internal Number: 8-32957-1 | TE Connectivity | TE Store |
Terminal,pg R 16-14 6 |Amp Te Connectivity 8-32957-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 18.16mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, Pg R 16-14 6 | TE Connectivity 8-32957-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-32957-1?
Additional datasheets, footprints and schematics for 8-32957-1 are listed on our Part Details page. You can also find images and similar parts to 8-32957-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-32957-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-32957-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-32957-1 fall under?
The 8-32957-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-32957-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-32957-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-32957-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-32957-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 8-32957-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-32957-1 often in real-time on the comparison pages.
What if I can't find stock of 8-32957-1?
You can fill out our help required form which you can use to request a quote for 8-32957-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.