Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F21628-000,
AMPS-8-0032060-1 |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.35
|
No stock
|
Buy Now | |
TE Store
from US$0.72
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
element14
from US$40.57
|
-
|
Buy Now | |
Distrelec
from US$0.48
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Weight per Piece | 1.073g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | .908in, 23.06mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Shape Description | SPADE-020 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD 16-14 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spade Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 8-32060-1 | Internal Number: 8-32060-1 | Alias Number: AMPS-8-0032060-1 | TE Connectivity | TE Store |
Terminals Nyl-Fork 16-14 Blu #6 M3.5+ |Amp Te Connectivity 8-32060-1 | Newark Electronics |
Terminals NYL-FORK 16-14 BLU #6 M3.5+ | Rapid Electronics |
Spade Tongue Terminal 14-16AWG 23.06mm 9.53mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP Terminal PIDG SPD 16-14 10 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-32060-1?
Additional datasheets, footprints and schematics for 8-32060-1 are listed on our Part Details page. You can also find images and similar parts to 8-32060-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-32060-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-32060-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-32060-1 fall under?
The 8-32060-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-32060-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-32060-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-32060-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-32060-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 8-32060-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-32060-1 often in real-time on the comparison pages.
What if I can't find stock of 8-32060-1?
You can fill out our help required form which you can use to request a quote for 8-32060-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.