Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
411
in stock
|
Buy Now | |
TE Store
from US$1.26
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
411
in stock
|
Buy Now | |
element14
from US$1.81
|
411
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
Boersig
from US$1.62
|
-
|
Buy Now | |
TTI Europe
from US$1.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .63mm, .025in |
Height | 40.1mm, 1.579in |
Nominal Voltage Architecture | 48V, 42V, 24V, 12V |
Operating Voltage | 50VDC |
Centerline (Pitch) | .157in, 4mm |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1700 |
Hybrid Connector | No |
Connector System | Wire-to-Device, Wire-to-Wire, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Sealable | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
2POS MQS TAB SEALED COD A Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .157 in Centerline (Pitch): 4 mm Housing for Male Terminals Wire-to-Wire 2 .157" | Mqs & Connector Housing | Part Number: 7-967570-3 | Internal Number: 7-967570-3 | .157" | TE Connectivity | TE Store |
Automotive Housing, Plug, 2Pos Rohs Compliant: Yes |Te Connectivity 7-967570-3 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
AMP7-967570-3 | Avnet America |
2POS MQS TAB SEALED COD A | TTI Europe |
Where can I find additional details, specifications and documents for a 7-967570-3?
Additional datasheets, footprints and schematics for 7-967570-3 are listed on our Part Details page. You can also find images and similar parts to 7-967570-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-967570-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-967570-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-967570-3 fall under?
The 7-967570-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-967570-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-967570-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-967570-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-967570-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 7-967570-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-967570-3 often in real-time on the comparison pages.
What if I can't find stock of 7-967570-3?
You can fill out our help required form which you can use to request a quote for 7-967570-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.