Status: | Unknown |
---|---|
Series: | Micro Quadlok Series |
RoHS: | Unknown |
Prices starting from US$0.07
Product Range | Micro Quadlok Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | - |
Wire Size AWG Min | 24AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Automotive Connectors PIN 22-20 AWG Reel of 13000 | Rapid Electronics |
MQS PIN CONT | Boersig |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CONTACT, PIN, 24-22 AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 1-928918-1?
Additional datasheets, footprints and schematics for 1-928918-1 are listed on our Part Details page. You can also find images and similar parts to 1-928918-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-928918-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-928918-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-928918-1 fall under?
The 1-928918-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-928918-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-928918-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-928918-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-928918-1 have stock available?
Authorised distributors including Rapid Electronics, Boersig, Avnet America, element14 and Farnell have stock available or on a lead time for 1-928918-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-928918-1 often in real-time on the comparison pages.
What if I can't find stock of 1-928918-1?
You can fill out our help required form which you can use to request a quote for 1-928918-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.