Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
890
in stock
|
Buy Now | |
TE Store
from US$0.13
|
85,673
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
33,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
33,500
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
33,500
in stock
|
Buy Now | |
Farnell
from US$0.12
|
27,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
11,367
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
10,117
in stock
|
Buy Now | |
element14
from US$0.10
|
10,117
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
4,255
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
2,273
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
797
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
529
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
382
in stock
|
Buy Now | |
Conrad
from US$0.20
|
196
in stock
|
Buy Now | |
Boersig
from US$0.11
|
44
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Rows | 2 |
Number of Positions | 6 |
Contact Layout | Matrix |
Contact Retention | Without |
Multiple Contact Types | Without |
Height | 11.8mm, .464in |
Width | 20mm, .787in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Length | .543in, 13.8mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Insertion Force | 15Newton |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
6P RCPT VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 6 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 794954-6 | Internal Number: 794954-6 | 4.2 mm | TE Connectivity | TE Store |
Pin&Socket Connectors RECEPTACLE HSG 6P | Rapid Electronics |
CONN HOUSING, RCPT, 6POS, 4.2MM | Farnell |
6P RCPT VAL-U-LOK V2 | Heilind Electronics |
Housing, Receptacle, 4.2Mm, 6Way | Newark Electronics |
HOUSING, RECEPTACLE, 4.2MM, 6WAY | element14 |
Conn Housing RCP 6 POS 4.2mm Crimp ST | Avnet America |
VAL-U-LOK Series 6 Position Latch Lock Free Hanging Receptacle Housing | Future Electronics |
6 way receptacle 4.20mm Val-u-Lok | RS |
Plug | Transfer Multisort Elektronik |
TE Connectivity Female crimp housing 6P | Distrelec |
Connector Nylon Natural Soft Shell Free Hanging AMP Brand/PE Series | TE Connectivity 794954-6 | RS Americas |
Low cost 4.2 mm plug connector system for industry, household appliances and consumer products.This text is machine translated. | Conrad |
Pin & Socket Connectors RECEPTACLE HSG 6P | Sager |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 4.2mm |
For Use With | VAL-U-LOK Series Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 794954-6?
Additional datasheets, footprints and schematics for 794954-6 are listed on our Part Details page. You can also find images and similar parts to 794954-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794954-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794954-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794954-6 fall under?
The 794954-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794954-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794954-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 794954-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794954-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, TTI Europe and Farnell have stock available or on a lead time for 794954-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794954-6 often in real-time on the comparison pages.
What if I can't find stock of 794954-6?
You can fill out our help required form which you can use to request a quote for 794954-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.