Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,800
in stock
|
Buy Now | |
TE Store
from US$0.13
|
10,211
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
2,241
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
1,824
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
747
in stock
|
Buy Now | |
Boersig
from US$0.11
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
69
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | 4.2in, .165mm |
Contact Retention | Without |
Contact Layout | Matrix |
Height | 9.6mm, .378in |
Width | .94in, 23.9mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Length | 13.8mm, .543in |
Operating Voltage | 600VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | No |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Housing |
Housing Type | Plug |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Insertion Force | 15Newton |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
6P PM PLUG VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 6 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 794953-6 | Internal Number: 794953-6 | 4.2 mm | TE Connectivity | TE Store |
6P PM PLUG VAL-U-LOK V2 | Heilind Electronics |
Headers&Wire Housings PANEL MOUNT PLUG 6P | Rapid Electronics |
6 way panel mount plug 4.20mm Val-u-Lok | RS |
Headers&wire Housings Panel Mount Plug 6P |Amp Te Connectivity 794953-6 | Newark Electronics |
TE Connectivity 6P PM PLUG VAL-U-LOK V2 Board Connector | Distrelec |
VAL-U-LOK Series 6 Position Locking Ramp Male Pin Crimp Plug Housing Connector | Future Electronics |
Conn Housing PL 6 POS 4.2mm Crimp ST Panel Mount | Avnet America |
Hsg, Conn, Interconnect System, Panel Plug,6 Cont, VAL-U-LOK/PE Series, Straight | TE Connectivity 794953-6 | RS Americas |
CONNECTOR HOUSING, PLUG, 6POS, 4.2MM | element14 |
Where can I find additional details, specifications and documents for a 794953-6?
Additional datasheets, footprints and schematics for 794953-6 are listed on our Part Details page. You can also find images and similar parts to 794953-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794953-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794953-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794953-6 fall under?
The 794953-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794953-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794953-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 794953-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794953-6 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for 794953-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794953-6 often in real-time on the comparison pages.
What if I can't find stock of 794953-6?
You can fill out our help required form which you can use to request a quote for 794953-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.