Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.77
|
No stock
|
Buy Now | |
RS Americas
from US$0.29
|
1,260
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
TE Store
from US$1.09
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 6 |
Number of Positions | 6 |
Number of Signal Positions | 0 |
Number of Rows | 2 |
Row-to-Row Spacing | .165in, 4.2mm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Layout | Matrix, Inline |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Thickness | .1µm, 3.937µin |
Insulation Diameter (Max) | 2.39in, 2.39mm |
Width | 15.01mm, .59in |
Length | 19.2mm, .7559in |
Height | .555in, 14.1mm |
PCB Thickness (Recommended) | .07mm, 1.78in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Latch |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 180 |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.5mm, .138in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Header, Power, 6-Position, 2 Rows, Through Hole, Male, Tin, Val-U-Lok Series | TE Connectivity 1586585-6 | RS Americas |
6P Val-U-Lok Bmi Vrt Hdr V2 Rohs Compliant: Yes |Amp Te Connectivity 1586585-6 | Newark Electronics |
VAL-U-LOK 6 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
Conn Wire to Board HDR 6 POS 4.2mm Solder ST Thru-Hole Tray | Avnet America |
Special Order: 6P VAL-U-LOK BMI VRT HDR V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1586585-6 | Internal Number: 1586585-6 | 4.2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1586585-6?
Additional datasheets, footprints and schematics for 1586585-6 are listed on our Part Details page. You can also find images and similar parts to 1586585-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586585-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586585-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586585-6 fall under?
The 1586585-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586585-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586585-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586585-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586585-6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 1586585-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586585-6 often in real-time on the comparison pages.
What if I can't find stock of 1586585-6?
You can fill out our help required form which you can use to request a quote for 1586585-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.