Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Number of Signal Positions | 0 |
---|---|
Number of Positions | 6 |
Number of Power Positions | 6 |
Number of Rows | 2 |
Row-to-Row Spacing | .165mm, 4.2in |
PCB Mount Orientation | Vertical |
Contact Layout | Inline |
Contact Current Rating (Max) | 9A |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .1µm, 3.9µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | With |
Length | 19.2mm, .7559in |
Height | 14.1mm, .555in |
Width | .5905in, 15mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
PCB Thickness (Recommended) | 1.78in, .7mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
6 POS HDR 94V-2 W/OUT DRAIN HOLE | Rapid Electronics |
Header, Power, 6-Position, 2 Rows, Through-Hole, Male, Tin, Val-U-Lok Series | TE Connectivity 1586586-6 | RS Americas |
TE Connectivity 6P VAL-U-LOK BMI VRT HDR V2 Headers & Wi | Distrelec |
6P Val-U-Lok Bmi Vrt Hdr V2 |Amp Te Connectivity 1586586-6 | Newark Electronics |
Conn Power HDR 6 POS 3mm Solder ST Thru-Hole 6 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1586586-6?
Additional datasheets, footprints and schematics for 1586586-6 are listed on our Part Details page. You can also find images and similar parts to 1586586-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586586-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586586-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586586-6 fall under?
The 1586586-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586586-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586586-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586586-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586586-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for 1586586-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586586-6 often in real-time on the comparison pages.
What if I can't find stock of 1586586-6?
You can fill out our help required form which you can use to request a quote for 1586586-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.