1586037-6 Power Connectors by TE Connectivity

6P VERT HDR VAL-U-LOK V2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.28
4,765
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.40
69,893
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.27
16,380
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
2,417
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
1,740
in stock
Buy Now
Logo for element14
element14
from US$0.38
1,740
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.33
1,740
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.65
971
in stock
Buy Now
Logo for RS
RS
from US$0.44
538
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.64
220
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.39
162
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.47
113
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.53
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.35
-
Buy Now
Logo for Boersig
Boersig
from US$0.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Row-to-Row Spacing .165in, 4.2mm
Number of Power Positions 6
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 6
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Contact Mating Area Plating Thickness 2.03 – 5.08µm, 80 – 200µin
Contact Current Rating (Max) 9A
Contact Retention Without
Contact Layout Matrix, Inline
Height 12.8mm, .504in
Insulation Diameter (Max) 2.39mm, 2.39in
PCB Thickness (Recommended) 1.6in, .063mm
Accepts Wire Insulation Diameter Range 1.2 – 3.1mm, .047 – .122in
Length 13.8mm, .543in
Width .384in, 9.75mm
Operating Voltage 600VAC
Centerline (Pitch) 4.2mm, .165in
Housing Color Natural
UL Flammability Rating UL 94V-2
Housing Material Nylon
Circuit Identification Feature With
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard Number E28476
CSA File Number 208567
UL Rating Recognized
Agency/Standard UL, CSA
VDE Tested No
Mating Retention Type Latch
Mating Alignment With
Mating Alignment Type Keyed
Connector Mounting Type Board Mount
Mating Retention With
PCB Mount Alignment Without
PCB Mount Retention Without
Circuit Application Power
Packaging Method Bag, Box & Tray
Packaging Quantity 420
Product Type Header
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Contact Type Pin
Connector System Wire-to-Board
Housing Type Plug
Sealable No
Termination Post & Tail Length .138in, 3.5mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

6P VERT HDR VAL-U-LOK V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1586037-6 | Internal Number: 1586037-6 | 4.2 mm | TE Connectivity | TE Store
06P VERT HDR VAL-U-LOK V2 | TTI Europe
VAL-U-LOK Series 6 Position Solder Locking Ramp Pin Header Housing Connector | Future Electronics
Conn Power HDR 6 POS 4.2mm Solder ST Thru-Hole 6 Terminal 1 Port Tray | Avnet America
Header, Vertical, W/Drain Holes, 94V-2 | Newark Electronics
HEADER, VERTICAL, W/DRAIN HOLES, 94V-2 | element14
TE 1586037-6 Val-U-Lok Pin Header PCB Mount Vertical No Pegs UL94 V2 2 x 3P | Rapid Electronics
Header pcb 6 way 4.2mm Val-u-Lok | RS
TE Connectivity Straight header 6P | Distrelec
Header, Conn, Wire to Wire & Wire to Board, PCB Plug,6 Cont, Solder, PE Series,9A | TE Connectivity 1586037-6 | RS Americas


1586037-6 Connectors by Unknown

HEADER VERTICAL W/DRAIN HOLES 94V-2

Status: Unknown
Series: VAL-U-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 4.2mm
No. of Contacts 6Contacts
Gender Plug
Product Range VAL-U-LOK Series
Contact Termination Type Solder
No. of Rows 2Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (15-Jan-2018)
Approval Bodies CSA UL
Colour White
Connector Mounting PCB Mount
Connector Mounting Orientation PCB
Contact Termination Solder
Flammability Rating UL94V-2
Lead Spacing 4.2mm
Termination Method Solder

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586037-6?

Additional datasheets, footprints and schematics for 1586037-6 are listed on our Part Details page. You can also find images and similar parts to 1586037-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586037-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586037-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586037-6 fall under?

The 1586037-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1586037-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586037-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586037-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586037-6 have stock available?

Authorised distributors including TE Store, TTI Europe, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for 1586037-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586037-6 often in real-time on the comparison pages.

What if I can't find stock of 1586037-6?

You can fill out our help required form which you can use to request a quote for 1586037-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay