Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
1,116
in stock
|
Buy Now | |
TE Store
from US$0.31
|
62,589
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
31,056
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
12,085
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
6,885
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
6,211
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
6,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
5,200
in stock
|
Buy Now | |
Boersig
from US$0.32
|
3,525
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,193
in stock
|
Buy Now | |
element14
from US$0.39
|
2,193
in stock
|
Buy Now | |
Farnell
from US$0.33
|
2,193
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
2,083
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
307
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
94
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
45
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Seal Material | Urethane Foam |
---|---|
Material | Urethane Foam |
For Use With | Mini Universal MATE-N-LOK Sealed Connector |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Product Type | Accessory |
Accessory Type | Interface Seal |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
02P MINI UMNL SEAL,DIE CUT Connector Seal & Plug Type: Interface Seal Primary Product Material: Urethane Foam Operating Temperature (Max): 90 °C Operating Temperature (Max): 194 °F Operating Temperature Range: -40 – 90 °C Interface Seal Urethane Foam | Connector Seal & Cavity Plug | Part Number: 794772-2 | Internal Number: 794772-2 | TE Connectivity | TE Store |
02P MINI UMNL SEAL,DIE CUT | Heilind Electronics |
Pin&Socket Connectors INTERFACE 2P | Rapid Electronics |
TE Connectivity 02P MINI UMNL SEAL DIE CUT Pin & Socket | Distrelec |
Interface Seal, 2 Way, Mate-N-Lok Sealed | Newark Electronics |
INTERFACE SEAL, 2 WAY, MATE-N-LOK SEALED | element14 |
Miniature Universal MATE-N-LOK 2 Position Urethane Foam Interface Seal Accessory | Future Electronics |
Connector, interface seal | RS |
Profile gasket | Transfer Multisort Elektronik |
Connector Urethane Foam 2 RoHS Compliant ELV Compliant | TE Connectivity 794772-2 | RS Americas |
Connector Accessories 2 POS Interface Seal Urethane Foam | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Cable Diameter Max | - |
---|---|
For Use With | Mini-Universal MATE-N-LOK Sealed Connectors |
Product Range | Mini Universal MATE-N-LOK Series |
Seal Material | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 794772-2?
Additional datasheets, footprints and schematics for 794772-2 are listed on our Part Details page. You can also find images and similar parts to 794772-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794772-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794772-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794772-2 fall under?
The 794772-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794772-2 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794772-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 794772-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794772-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 794772-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794772-2 often in real-time on the comparison pages.
What if I can't find stock of 794772-2?
You can fill out our help required form which you can use to request a quote for 794772-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.