Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
6,390
in stock
|
Buy Now | |
TE Store
from US$0.30
|
72,693
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
48,945
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
39,056
in stock
|
Buy Now | |
element14
from US$0.32
|
38,283
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
34,684
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
23,566
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
23,566
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
11,700
in stock
|
Buy Now | |
Farnell
from US$0.29
|
8,531
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
8,157
in stock
|
Buy Now | |
Boersig
from US$0.31
|
7,299
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
6,060
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
510
in stock
|
Buy Now | |
SOS electronic
from US$0.29
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
110
in stock
|
Buy Now | |
Conrad
from US$0.60
|
45
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,393
in stock
|
Buy Now | |
Compona
-
|
600
in stock
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 3mm, .118in |
Number of Positions | 8 |
Contact Retention | Without |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66/6 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | GWT 850°C (Flame ≤ 30 sec), GWT 750°C (Without Flame) |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Socket |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Housing Type | Receptacle |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8POS,MICRO MNL,RCPT HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 8 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 794617-8 | Internal Number: 794617-8 | 3 mm | TE Connectivity | TE Store |
8POS,MICRO MNL,RCPT HSG | Heilind Electronics |
Pin&Socket Connectors RECPT DUAL ROW 8P | Rapid Electronics |
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON | element14 |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
Conn Housing RCP 8 POS 3mm ST | Avnet America |
Micro MATE-N-LOK 8 Position Crimp Free Hanging Receptacle Housing Connector | Future Electronics |
HOUSING, RECEPTACLE, 8 WAY, NYLON | Farnell |
8 way 2 row receptacle Mate-N-Lok | RS |
8POS MICRO MNL RCPT HSG | TTI Europe |
Connector Soft Shell Nylon Receptacle Black 8 Dual 0.118 in. UL 94V-0 | TE Connectivity 794617-8 | RS Americas |
Connector AMP Micro MATE-N-LOK 2x4-pos.receptacle | SOS electronic |
Plug | Transfer Multisort Elektronik |
Micro MATE-N-LOK, Rectangular power connectors, housing, Receptacle, Wire-to-Board / Wire-to-Wire, 8 position, .118 in [3 mm] Centerline, Wire & CableThis text is machine translated. | Conrad |
TE Connectivity Straight Crimp housing, 3 mm, 8 Pole | Distrelec |
Pin & Socket Connectors RECPT DUAL ROW 8P | Sager |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 3mm |
For Use With | Micro MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Colour | Black |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 2Rows |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 794617-8?
Additional datasheets, footprints and schematics for 794617-8 are listed on our Part Details page. You can also find images and similar parts to 794617-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794617-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794617-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794617-8 fall under?
The 794617-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794617-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794617-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 794617-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794617-8 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, element14 and Chip One Stop have stock available or on a lead time for 794617-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794617-8 often in real-time on the comparison pages.
What if I can't find stock of 794617-8?
You can fill out our help required form which you can use to request a quote for 794617-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.