Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.00
|
2,965
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
2,965
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
2,965
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
2,965
in stock
|
Buy Now | |
Farnell
from US$1.41
|
2,400
in stock
|
Buy Now | |
TE Store
from US$1.05
|
2,275
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$2.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Row-to-Row Spacing | .118in, 3mm |
Number of Rows | 2 |
Number of Power Positions | 8 |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | High Temperature Nylon |
Boardlock Material | Nylon |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
VDE Tested | Yes |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Locking Tab |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 234 |
Product Type | Header |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin & Socket Connectors 08P Micro Mnl Assy R/A |Amp Te Connectivity 3-794619-8 | Newark Electronics |
Pin & Socket Connectors 08P MICRO MNL ASSY R/A | Rapid Electronics |
TE Connectivity - AMP PWR CONN 08P MICRO MNL ASSYR/AHDR LF | Distrelec |
CONNECTOR, HEADER, 8POS, 2ROW, 3MM | Farnell |
08P MICRO MNL ASSY,R/A,HDR LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 3-794619-8 | Internal Number: 3-794619-8 | 3 mm | TE Connectivity | TE Store |
Conn Power HDR 8 POS 3mm Solder RA Thru-Hole 8 Terminal 1 Port | Avnet America |
Circular Connector, 08P MICRO MNL ASSY, R/A, HDR LF Micro MATE-N-LOK Series | TE Connectivity 3-794619-8 | RS Americas |
Where can I find additional details, specifications and documents for a 3-794619-8?
Additional datasheets, footprints and schematics for 3-794619-8 are listed on our Part Details page. You can also find images and similar parts to 3-794619-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794619-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794619-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794619-8 fall under?
The 3-794619-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794619-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794619-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794619-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794619-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-794619-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794619-8 often in real-time on the comparison pages.
What if I can't find stock of 3-794619-8?
You can fill out our help required form which you can use to request a quote for 3-794619-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.