3-794678-8 Power Connectors by TE Connectivity

08P MICRO MNL ASSY,R/A,THRU,LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Farnell
Farnell
from US$1.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.25
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Signal Positions 0
Number of Power Positions 8
Number of Rows 2
Number of Positions 8
Row-to-Row Spacing 3mm, .118in
Contact Retention Without
Contact Mating Area Plating Thickness 15µin, .38µm
Multiple Contact Types Without
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 5A
Insulation Diameter (Max) 1.52mm
Wire Size .051 – .517mm², 30 – 20AWG
PCB Thickness (Recommended) .062in, 1.57mm
Operating Voltage 250VAC, 250VDC
Housing Material High Temperature Nylon
Centerline (Pitch) 3mm, .118in
UL Flammability Rating UL 94V-0
Boardlock Material Phosphor Bronze
Housing Color Black
Agency/Standard CSA, UL
CSA File Number LR7189
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
CSA Rating Certified
VDE Tested Yes
Agency/Standard Number E28476
PCB Mount Alignment Without
Connector Mounting Type Board Mount
Mating Alignment Type Polarization
PCB Mount Retention With
PCB Mount Retention Type Boardlock
Mating Retention Type Locking Tab
Strain Relief Without
Mating Retention With
Panel Mount Feature Without
Mating Alignment With
Circuit Application Power
For Use With Dual Row Receptacle Housing
Packaging Quantity 234
Packaging Method Box & Tray, Tray
Contact Type Pin
Product Type Header
Housing Type Plug
Connector System Wire-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.05mm, .12in
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

08P Micro Mnl Assy,r/A,thru,lf |Amp Te Connectivity 3-794678-8 | Newark Electronics
Conn Power HDR 8 POS 3mm Solder RA Thru-Hole 8 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-794678-8?

Additional datasheets, footprints and schematics for 3-794678-8 are listed on our Part Details page. You can also find images and similar parts to 3-794678-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-794678-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794678-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-794678-8 fall under?

The 3-794678-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-794678-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794678-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-794678-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-794678-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3-794678-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-794678-8 often in real-time on the comparison pages.

What if I can't find stock of 3-794678-8?

You can fill out our help required form which you can use to request a quote for 3-794678-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay