Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
2,572
in stock
|
Buy Now | |
TE Store
from US$1.66
|
2,574
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
2,101
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
2,101
in stock
|
Buy Now | |
element14
from US$1.59
|
2,032
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
1,584
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
1,584
in stock
|
Buy Now | |
Distrelec
from US$2.21
|
1,584
in stock
|
Buy Now | |
Heilind Electronics
from US$1.78
|
1,228
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.78
|
409
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
Boersig
from US$1.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 8 |
Number of Power Positions | 8 |
Number of Rows | 2 |
Row-to-Row Spacing | 3mm, .118in |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Tin |
Insulation Diameter (Max) | 1.52mm |
Wire Size | .051 – .517mm², 30 – 20AWG |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Nylon |
Housing Material | High Temperature Nylon |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Locking Tab |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 234 |
Packaging Method | Box & Tray, Tray |
Product Type | Header |
Housing Type | Plug |
Connector System | Wire-to-Board |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
08P MICRO MNL ASSY,R/A,HDR,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 3-794620-8 | Internal Number: 3-794620-8 | 3 mm | TE Connectivity | TE Store |
WTB CONN, R/A HEADER, 8POS, 2ROW, 3MM | Farnell |
08P Micro Mnl Assy,r/A,hdr,lf Rohs Compliant: Yes |Amp Te Connectivity 3-794620-8 | Newark Electronics |
Conn Power HDR 8 POS 3mm Solder RA Thru-Hole 8 Terminal 1 Port | Avnet America |
Pin&Socket Connectors HDR R/A 8 POS 30 AU DUAL | Rapid Electronics |
TE Connectivity - AMP PWR CONN 08P MICRO MNL ASSYR/AHDRLF | Distrelec |
08P MICRO MNL ASSY,R/A,HDR,LF | Heilind Electronics |
Micro MATE-N-LOK 8 Position Through-Hole Dual Row Right Angle Pin Header | Future Electronics |
Soft Shell Connector 08P MICRO MNL ASSY R/A HDR LF | TE Connectivity 3-794620-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-794620-8?
Additional datasheets, footprints and schematics for 3-794620-8 are listed on our Part Details page. You can also find images and similar parts to 3-794620-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794620-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794620-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794620-8 fall under?
The 3-794620-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794620-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794620-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794620-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794620-8 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 3-794620-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794620-8 often in real-time on the comparison pages.
What if I can't find stock of 3-794620-8?
You can fill out our help required form which you can use to request a quote for 3-794620-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.