Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
No stock
|
Buy Now | |
TTI Europe
from US$0.63
|
26,208
in stock
|
Buy Now | |
TE Store
from US$1.43
|
19,818
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
2,574
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
1,478
in stock
|
Buy Now | |
element14
from US$1.24
|
1,478
in stock
|
Buy Now | |
Farnell
from US$1.36
|
1,478
in stock
|
Buy Now | |
Rapid Electronics
from US$1.99
|
194
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
194
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
194
in stock
|
Buy Now | |
Conrad
from US$2.99
|
104
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,148
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
Boersig
from US$1.28
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 8 |
Number of Power Positions | 8 |
Number of Rows | 2 |
Row-to-Row Spacing | 3mm, .118in |
Contact Mating Area Plating Thickness | 100 – 300µin, 2.54 – 7.62µm |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Insulation Diameter (Max) | .06in, 1.52mm |
Width | 10.88mm |
Length | 16mm |
Height | 11.92mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Boardlock Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | With |
Mating Retention Type | Locking Tab |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power |
For Use With | Receptacle |
Packaging Quantity | 234 |
Packaging Method | Box & Tray, Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
08P MICRO MNL ASSY R/A HDR LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 3-794618-8 | Internal Number: 3-794618-8 | 3 mm | TE Connectivity | TE Store |
Micro MATE-N-LOK 8 Position Through-Hole Dual Row Right Angle Pin Header | Future Electronics |
Wire-To-Board Connector, Right Angle, Micro Mate-N-Lok Series, Through Hole, Header, 8, 3 Mm Rohs Compliant: Yes |Amp Te Connectivity 3-794618-8 | Newark Electronics |
HEADER, R/A, DUAL ROW, 8 WAY | element14 |
TE 3-794618-8 Micro Mate-N-Lok Male Header THT Right Angle Boardlock 2x4P Black | Rapid Electronics |
TE Connectivity 08P MICRO MNL ASSY R/A HDR LF Power Conn | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Power HDR 8 POS 3mm Solder RA Thru-Hole 8 Terminal 1 Port | Avnet Abacus |
8 way 2 row r/a header Mate-N-Lok | RS |
Micro MATE-N-LOK Series,3mm Pitch 8 Way Right Angle PCB Header, Solder Term,5A | TE Connectivity 3-794618-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting Orientation | PCB |
Contact Termination | Through Hole Right Angle |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 3-794618-8?
Additional datasheets, footprints and schematics for 3-794618-8 are listed on our Part Details page. You can also find images and similar parts to 3-794618-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794618-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794618-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794618-8 fall under?
The 3-794618-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794618-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794618-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794618-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794618-8 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 3-794618-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794618-8 often in real-time on the comparison pages.
What if I can't find stock of 3-794618-8?
You can fill out our help required form which you can use to request a quote for 3-794618-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.