Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7525070001,
1195867-3 |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.37
|
45
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
57,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
45
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Distrelec
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Markers per Sleeve | 1 |
---|---|
Shrink Ratio | 3:1 |
Color | Yellow |
Recovered Inside Diameter | 2.1mm, .083in |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | .091 – .215in, 2.3 – 5.4mm |
Supplied Diameter | 6.4mm, .25in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels & Markers Tms-Sce-1K-1/4-2.0-4 |Raychem Te Connectivity 7525070001 | Newark Electronics |
Wire Labels&Markers TMS-SCE-1K-1/4-2.0-4 | Rapid Electronics |
TMS-SCE Heat Shrink Sleeve MIl Grade ladder 3:1 shrink ratio | Future Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers TMS-SCE-1K-1/4-2.0-4 | Sager |
Where can I find additional details, specifications and documents for a 7525070001?
Additional datasheets, footprints and schematics for 7525070001 are listed on our Part Details page. You can also find images and similar parts to 7525070001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7525070001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7525070001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7525070001 fall under?
The 7525070001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7525070001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7525070001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7525070001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7525070001 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 7525070001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7525070001 often in real-time on the comparison pages.
What if I can't find stock of 7525070001?
You can fill out our help required form which you can use to request a quote for 7525070001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.