Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Steel |
---|---|
Insert Material | Thermoplastic |
Shell Plating Material | Tin |
Number of Positions | 15 |
Contact Size | 20 |
Centerline (Pitch) | 2.74mm, .108in |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Slide Latches |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 400 |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Shell Type | Full Metal Shell |
Shell Size | 2 |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15 Rcpt Cs W/Sl,hdp-20 Rohs Compliant: Yes |Amp Te Connectivity 748507-1 | Newark Electronics |
Conn D-Subminiature F 15 POS Crimp ST Cable Mount 15 Terminal 1 Port | Avnet America |
15 Rcpt Cs W/Sl, Hdp-20 | TE Connectivity 748507-1 | RS Americas |
Where can I find additional details, specifications and documents for a 748507-1?
Additional datasheets, footprints and schematics for 748507-1 are listed on our Part Details page. You can also find images and similar parts to 748507-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 748507-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 748507-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 748507-1 fall under?
The 748507-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 748507-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 748507-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 748507-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 748507-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 748507-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 748507-1 often in real-time on the comparison pages.
What if I can't find stock of 748507-1?
You can fill out our help required form which you can use to request a quote for 748507-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.