Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 650-1044-01 |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.77
|
1,758
in stock
|
Buy Now | |
Rapid Electronics
from US$3.87
|
1,758
in stock
|
Buy Now | |
Chip One Stop
from US$3.10
|
1,758
in stock
|
Buy Now | |
Farnell
from US$5.26
|
1,420
in stock
|
Buy Now | |
TE Store
from US$4.85
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$5.22
|
131
in stock
|
Buy Now | |
Avnet America
from US$2.56
|
131
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
14
in stock
|
Buy Now | |
Heilind Electronics
-
|
4
in stock
|
Buy Now | |
Future Electronics
from US$3.47
|
-
|
Buy Now | |
RS Americas
from US$4.85
|
-
|
Buy Now | |
Avnet Asia
from US$3.98
|
-
|
Buy Now | |
Boersig
from US$4.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Post Size | .026in, .66mm |
Insert Material | Zinc |
Eyelet Plating Material | Tin |
Plastic | No |
Shell Material | Steel |
Eyelet Material | Brass |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 15 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Panel Mount Feature | Without |
PCB Mounting Style | Through Hole |
Mating Connector Lock | With |
Boardlock Material | Copper Alloy |
Mounting Hole Diameter | .125in, 3.18mm |
Threaded Insert Plating Material | Clear Chromate |
Threaded Insert Material | Zinc |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Boardlock Plating Material | Tin-Lead |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 104 |
Packaging Method | Box |
Footprint | .318in, 8.08mm |
Shell Type | Front Metal Shell |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Shell Size | 2 |
Grounding Indents | Without |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Grounded | Yes |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors RECP FRNT MTL SHL 15 | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DA-15 Receptacle Through Hole | Distrelec |
15 MSFL RCPT RA 318 (IN,FM,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 2 & 2.74Mm | Part Number: 747845-4 | Internal Number: 747845-4 | Alias Number: 650-1044-01 | TE Connectivity | TE Store |
No. Of Contacts:15Contacts | Newark Electronics |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20, 15 Contacts, DA, Solder | Avnet America |
HD20 Series 15 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics |
Conn, D-Sub, PCB Socket, 15Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 747845-4 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747845-4?
Additional datasheets, footprints and schematics for 747845-4 are listed on our Part Details page. You can also find images and similar parts to 747845-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747845-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747845-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747845-4 fall under?
The 747845-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747845-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747845-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 747845-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747845-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 747845-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747845-4 often in real-time on the comparison pages.
What if I can't find stock of 747845-4?
You can fill out our help required form which you can use to request a quote for 747845-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.