Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7385170001,
2-1195765-1 |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.03
|
1,026
in stock
|
Buy Now | |
Heilind Electronics
from US$1.47
|
65,250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
26,962
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
25,936
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.47
|
21,750
in stock
|
Buy Now | |
Farnell
from US$2.11
|
20,800
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Markers per Sleeve | 1 |
Color | White |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | 4.6 – 10.7mm, .183 – .425in |
Recovered Inside Diameter | 4.2mm, .166in |
Supplied Diameter | .5in, 12.7mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
| Heilind Electronics |
Wire Labels&Markers HS-SLV 1/2 WH | Rapid Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Raychem, Tms-Sce-1K-1/2-2.0-9 | TE Connectivity 7385170001 | RS Americas |
Wire Labels & Markers HS-SLV 1/2 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 7385170001?
Additional datasheets, footprints and schematics for 7385170001 are listed on our Part Details page. You can also find images and similar parts to 7385170001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7385170001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7385170001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7385170001 fall under?
The 7385170001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7385170001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7385170001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7385170001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7385170001 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and Farnell have stock available or on a lead time for 7385170001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7385170001 often in real-time on the comparison pages.
What if I can't find stock of 7385170001?
You can fill out our help required form which you can use to request a quote for 7385170001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.