Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7278870001,
1-1195688-7 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.57
|
No stock
|
Buy Now | |
TTI Europe
from US$0.26
|
52,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
18,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
5,625
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Color | White |
Markers per Sleeve | 1 |
Recovered Inside Diameter | 1.6mm, .062in |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | .069 – .16in, 1.7 – 4.1mm |
Supplied Diameter | 4.8mm, .187in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Commercial |
Tubing Type | Ladder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
| Heilind Electronics |
Wire Labels & Markers Rps-1K-18-12/2.0-9 |Raychem Te Connectivity 7278870001 | Newark Electronics |
RPS Series 3:1 Ratio Radiation Cross-Linked Polyolefin Heat Shrink Sleeve | Future Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers HS-SLEEVE 3/16 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 7278870001?
Additional datasheets, footprints and schematics for 7278870001 are listed on our Part Details page. You can also find images and similar parts to 7278870001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7278870001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7278870001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7278870001 fall under?
The 7278870001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7278870001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7278870001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7278870001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7278870001 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 7278870001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7278870001 often in real-time on the comparison pages.
What if I can't find stock of 7278870001?
You can fill out our help required form which you can use to request a quote for 7278870001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.