Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Seal Type | Single Wire Seal (SWS) |
---|---|
Crimp Type | F-Crimp |
Interface Plating | Gold (Au) |
Mating Pin Diameter | .64mm, .025in |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Socket |
Wire Size Search | .5mm², 19AWG, .75mm², 18AWG, .6mm² |
Wire Size | 20AWG, .5 – .75mm² |
Wire Insulation Diameter | 2.4 – 2.6mm |
Agency/Standard | LV214 |
Customer Preferred Contact | Yes |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 9000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Where can I find additional details, specifications and documents for a 6-965906-5?
Additional datasheets, footprints and schematics for 6-965906-5 are listed on our Part Details page. You can also find images and similar parts to 6-965906-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-965906-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-965906-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-965906-5 fall under?
The 6-965906-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 6-965906-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-965906-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-965906-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-965906-5 have stock available?
There is no stock from authorised distributors for 6-965906-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-965906-5 often in real-time on the comparison pages.
What if I can't find stock of 6-965906-5?
You can fill out our help required form which you can use to request a quote for 6-965906-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.