Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .071in, 1.8mm |
Length | 21mm, .827in |
Width | 22mm, .866in |
Height | .681in, 17.3mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .205in, 5.2mm |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Hybrid Connector | Yes |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Hybrid Mk-2 Plug Hsg Assy 12P Rohs Compliant: Yes |Amp Te Connectivity 6-917978-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6-917978-6?
Additional datasheets, footprints and schematics for 6-917978-6 are listed on our Part Details page. You can also find images and similar parts to 6-917978-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-917978-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-917978-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-917978-6 fall under?
The 6-917978-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-917978-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-917978-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-917978-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-917978-6 have stock available?
Authorised distributors including Newark Electronics and Power and Signal Group have stock available or on a lead time for 6-917978-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-917978-6 often in real-time on the comparison pages.
What if I can't find stock of 6-917978-6?
You can fill out our help required form which you can use to request a quote for 6-917978-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.