Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold (Au) |
---|---|
Interface Plating | Gold (Au) |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Typical Current Rating | 5A |
Mating Tab Width | .071in, 1.8mm |
Wire Size Search | 18AWG, .5mm², 21AWG, .6mm², .35mm², 19AWG, .4mm², .75mm², .85mm², .3mm², 20AWG |
Wire Size | .3 – .85mm² |
Wire Insulation Diameter | 1.1 – 2.1mm, .043 – .083in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 175275-2?
Additional datasheets, footprints and schematics for 175275-2 are listed on our Part Details page. You can also find images and similar parts to 175275-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175275-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175275-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175275-2 fall under?
The 175275-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175275-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175275-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175275-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175275-2 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 175275-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175275-2 often in real-time on the comparison pages.
What if I can't find stock of 175275-2?
You can fill out our help required form which you can use to request a quote for 175275-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.