Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.62
|
7,840
in stock
|
Buy Now | |
Newark Electronics
from US$5.06
|
7,840
in stock
|
Buy Now | |
Rapid Electronics
from US$4.50
|
7,840
in stock
|
Buy Now | |
Chip One Stop
from US$3.24
|
7,840
in stock
|
Buy Now | |
Farnell
from US$11.10
|
6,280
in stock
|
Buy Now | |
TE Store
from US$2.70
|
332
in stock
|
Buy Now | |
Avnet America
from US$3.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Natural |
Number of Rows | 2 |
Number of Positions | 34 |
Mating Tab Width | .071in, 1.8mm, .039in, 1mm |
Length | 62.1mm, 2.4448in |
Width | .862in, 21.9mm |
Height | 18.5mm, .728in |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 28 |
Sealable | No |
Row-to-Row Spacing | .177in, 4.5mm |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Strain Relief | No |
Hybrid Connector | Yes |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Conn 040/070 34 Posn Cap Assembly |Amp Te Connectivity 9-1438845-1 | Newark Electronics |
Automotive Conn 040/070 34 POSN CAP ASSEMBLY | Rapid Electronics |
TE Connectivity Conn Multilock Connector RCP 32 POS Solder RA Thru-Hole Automotive Package | Distrelec |
AUTOMOTIVE HOUSING, 34POS, RCPT, PBT | Farnell |
040/070 34 POSN CAP ASSEMBLY HORIZONTAL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm 1 mm Mating Tab Width: .039 in .071 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 34 Housing for Female Terminals 1.8 mm .039" | Multilock & Connector Housing | Part Number: 9-1438845-1 | Internal Number: 9-1438845-1 | TE Connectivity | TE Store |
Conn Multilock Connector RCP 32 POS Solder RA Thru-Hole | Avnet America |
040/070 34 POSN CAP ASSEMBLY H | Power and Signal Group |
Where can I find additional details, specifications and documents for a 9-1438845-1?
Additional datasheets, footprints and schematics for 9-1438845-1 are listed on our Part Details page. You can also find images and similar parts to 9-1438845-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1438845-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1438845-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1438845-1 fall under?
The 9-1438845-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1438845-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1438845-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1438845-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1438845-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1438845-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1438845-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1438845-1?
You can fill out our help required form which you can use to request a quote for 9-1438845-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.