Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6891450001,
3-1195412-2 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
16,000
in stock
|
Buy Now | |
element14
from US$0.37
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now |
Color | White |
---|---|
Shrink Ratio | 3:1 |
Markers per Sleeve | 2 |
Compatible Cable Diameter | 1.7 – 4.1mm, .069 – .16in |
Supplied Diameter | 4.8mm, .187in |
Sleeve Length | 25mm, 1in |
Recovered Inside Diameter | .062in, 1.6mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Printer Technology | Thermal Transfer |
Tubing Grade | Commercial |
Tubing Type | Ladder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Rps-1K-18-12/2.0-S1-9 Rohs Compliant: Yes |Raychem Te Connectivity 6891450001 | Newark Electronics |
White 0.187 x 1 inch 3:1 Shrink Ratio Commercial Ladder Tubing | Future Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers RPS-1K-18-12/2.0-S1-9 | Sager |
Where can I find additional details, specifications and documents for a 6891450001?
Additional datasheets, footprints and schematics for 6891450001 are listed on our Part Details page. You can also find images and similar parts to 6891450001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6891450001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6891450001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6891450001 fall under?
The 6891450001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6891450001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6891450001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6891450001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6891450001 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 6891450001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6891450001 often in real-time on the comparison pages.
What if I can't find stock of 6891450001?
You can fill out our help required form which you can use to request a quote for 6891450001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.