Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6706090001,
4-1195278-6 |
Shrink Ratio | 3:1 |
---|---|
Color | Yellow |
Markers per Sleeve | 1 |
Recovered Inside Diameter | .75in, 19mm |
Supplied Diameter | 1.5in, 38.1mm |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | 20.9 – 33.mm, .825 – 1.3in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers HS-SLV 1 1/2 YW PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 6706090001?
Additional datasheets, footprints and schematics for 6706090001 are listed on our Part Details page. You can also find images and similar parts to 6706090001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6706090001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6706090001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6706090001 fall under?
The 6706090001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6706090001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6706090001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6706090001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6706090001 have stock available?
Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for 6706090001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6706090001 often in real-time on the comparison pages.
What if I can't find stock of 6706090001?
You can fill out our help required form which you can use to request a quote for 6706090001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.