Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6632750001,
7-1195227-1 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.54
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
58,443
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
11,688
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
122
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Markers per Sleeve | 1 |
---|---|
Shrink Ratio | 3:1 |
Color | White |
Supplied Diameter | 2.4mm, .093in |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | .031in, .7mm |
Compatible Cable Diameter | .8 – 1.9mm, .032 – .075in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Y 3/32 WHT H.S. MRK SLEEVE | Heilind Electronics |
Wire Labels&Markers TMS-SCE-3/32-2.0-9 | Rapid Electronics |
Heat shrink markers | Transfer Multisort Elektronik |
50 mm White Marker Sleeve-Raychem Brand | Future Electronics |
AMP6632750001 | Avnet America |
Wire Labels & Markers HS-SLV 3/32 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 6632750001?
Additional datasheets, footprints and schematics for 6632750001 are listed on our Part Details page. You can also find images and similar parts to 6632750001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6632750001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6632750001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6632750001 fall under?
The 6632750001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6632750001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6632750001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6632750001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6632750001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6632750001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6632750001 often in real-time on the comparison pages.
What if I can't find stock of 6632750001?
You can fill out our help required form which you can use to request a quote for 6632750001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.