Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.60
|
63
in stock
|
Buy Now | |
Farnell
from US$6.94
|
150
in stock
|
Buy Now | |
TE Store
from US$5.74
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$8.14
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$8.31
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$8.23
|
63
in stock
|
Buy Now | |
Future Electronics
from US$4.95
|
-
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now | |
RS Americas
from US$6.81
|
-
|
Buy Now | |
element14
from US$9.03
|
-
|
Buy Now | |
Avnet Asia
from US$4.76
|
-
|
Buy Now | |
TTI Europe
from US$4.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .1in, 2.54mm |
---|---|
Number of Signal Positions | 24 |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 2 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 4 |
Number of Positions | 26 |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 42A |
Power Contact Material | Tin |
Underplate Material Thickness | 3.43µm |
Operating Voltage | 60VDC, 60VAC |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .1in, 2.54mm |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | With |
Mating Retention Type | Boardlock |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
MBXL R/A RCPT 1P+24S+1P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Header Receptacle Board-to-Board 26 | Rectangular Power Connector | Part Number: 6450160-3 | Internal Number: 6450160-3 | 2.54 mm | TE Connectivity | TE Store |
Power To The Board R/A Rcpt 1P+24S+1P |Amp Te Connectivity 6450160-3 | Newark Electronics |
Power to the Board R/A RCPT 1P+24S+1P | Rapid Electronics |
TE Connectivity - AMP PWR CONN MBXL R/A RCPT 1P+24S+1P | Distrelec |
Conn Power RCP 2Power/24Signal POS 2.54mm Solder RA Thru-Hole 26 Terminal 1 Port | Avnet America |
MBXL R/A RCPT 1P plus 24S plus 1P, Rectangular Power Connectors | TE Connectivity 6450160-3 | RS Americas |
RECEPTACLE, MULTI-BEAM, 1/24/1 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 26Contacts |
---|---|
Product Range | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Gender | Socket |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Connector Shell Size | - |
No. of Rows | 4Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6450160-3?
Additional datasheets, footprints and schematics for 6450160-3 are listed on our Part Details page. You can also find images and similar parts to 6450160-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450160-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450160-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450160-3 fall under?
The 6450160-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450160-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450160-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450160-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450160-3 have stock available?
Authorised distributors including Farnell, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6450160-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450160-3 often in real-time on the comparison pages.
What if I can't find stock of 6450160-3?
You can fill out our help required form which you can use to request a quote for 6450160-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.