Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.57
|
No stock
|
Buy Now | |
TE Store
from US$5.71
|
1,252
in stock
|
Buy Now | |
Rapid Electronics
from US$4.61
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$5.15
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$4.95
|
160
in stock
|
Buy Now | |
Distrelec
from US$4.33
|
160
in stock
|
Buy Now | |
Farnell
from US$4.78
|
130
in stock
|
Buy Now | |
Future Electronics
from US$4.02
|
-
|
Buy Now | |
Avnet America
from US$4.03
|
-
|
Buy Now | |
RS Americas
from US$5.85
|
-
|
Buy Now | |
element14
from US$4.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 24 |
---|---|
Row-to-Row Spacing | 2.54mm, .1in |
Number of Power Positions | 2 |
Number of Positions | 26 |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
Mating & Unmating Configuration | Sequencing |
Contact Mating Area Plating Material | Noble Metal |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Underplate Material Thickness | 4.32µm |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Current Rating (Max) | 42A |
Contact Retention | Without |
Operating Voltage | 200VAC, 60VAC, 200VDC, 60VDC |
Centerline (Pitch) | 6.35mm, .25in, .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Connector System | Board-to-Board |
Contact Type | Pin |
Housing Type | Plug |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .17in, 4.32mm |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
MBXL R/A HDR 1P+24S+1P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm 6.35 mm Header Plug Board-to-Board 26 | Rectangular Power Connector | Part Number: 6450330-1 | Internal Number: 6450330-1 | 2.54 mm | TE Connectivity | TE Store |
Power to the Board R/A HDR 1P+24S+1P MBXL | Rapid Electronics |
Power To The Board R/A Hdr 1P+24S+1P Mbxl |Amp Te Connectivity 6450330-1 | Newark Electronics |
TE Connectivity MBXL R/A HDR 1P+24S+1P Board Connector 2 | Distrelec |
RECTANGULAR PWR CONN, PLUG, 26POS, PCB | Farnell |
Header r/a 1P/24S/1P solder contact | RS |
Conn Power HDR 2Power/24Signal POS 2.54mm Solder RA Thru-Hole 26 Terminal 1 Port | Avnet America |
Header r/a 1P/24S/1P solder contact | TE Connectivity 6450330-1 | RS Americas |
PLUG, MULTI-BEAM, 1/24/1 WAY | element14 |
Where can I find additional details, specifications and documents for a 6450330-1?
Additional datasheets, footprints and schematics for 6450330-1 are listed on our Part Details page. You can also find images and similar parts to 6450330-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450330-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450330-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450330-1 fall under?
The 6450330-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450330-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450330-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450330-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450330-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6450330-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450330-1 often in real-time on the comparison pages.
What if I can't find stock of 6450330-1?
You can fill out our help required form which you can use to request a quote for 6450330-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.