Number of Signal Positions | 24 |
---|---|
Number of Rows | 4 |
Number of Positions | 26 |
Row-to-Row Spacing | .1in, 2.54mm |
Number of Power Positions | 2 |
Power Contact Material | Tin |
Contact Retention | Without |
Operating Voltage | 60VDC, 60VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Box |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Socket |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl Rcpt Pmt |Amp Te Connectivity 1600636-9 | Newark Electronics |
Conn Housing RCP 2Power/24Signal POS Crimp ST Panel Mount | Avnet America |
MBXL RCPT PMT 1P plus 24S plus 1P, Rectangular Power Connectors | TE Connectivity 1600636-9 | RS Americas |
Special Order: MBXL RCPT PMT 1P+24S+1P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Panel Number of Positions: 26 Centerline (Pitch): 2.54 mm Housing Receptacle Cable-to-Panel 26 | Rectangular Power Connector | Part Number: 1600636-9 | Internal Number: 1600636-9 | 2.54 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
Gender | Receptacle |
No. of Positions | 26Ways |
Pitch Spacing | 2.54mm |
For Use With | AMP MULTI-BEAM XL Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1600636-9?
Additional datasheets, footprints and schematics for 1600636-9 are listed on our Part Details page. You can also find images and similar parts to 1600636-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600636-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600636-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600636-9 fall under?
The 1600636-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1600636-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600636-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1600636-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1600636-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1600636-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600636-9 often in real-time on the comparison pages.
What if I can't find stock of 1600636-9?
You can fill out our help required form which you can use to request a quote for 1600636-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.