Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.69
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 24 |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | .1in, 2.54mm |
Number of Power Positions | 2 |
Number of Positions | 26 |
Underplate Material Thickness | 50µin, 2.87µm |
Contact Termination Area Plating Material | Tin |
Power Contact Material | Tin |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Retention | Without |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 50A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 5.08mm |
Operating Voltage | 60VDC, 60VAC |
Housing Color | Black |
Centerline (Pitch) | 2.92mm, .1in, 2.54mm, .115in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Boardlock |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Contact Type | Pin |
Product Type | Header |
Termination Post & Tail Length | .113in, 2.87mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Power to the Board 1P 24S 1P MBXL R/A HDR | Rapid Electronics |
TE Connectivity MBXL R/A HDR 1P + 24S + 1P Board Connect | Distrelec |
RECTANGULAR POWER CONNECTORS | Farnell |
Mbxl R/A Hdr 1P + 24S + 1P |Amp Te Connectivity 2-6450830-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-6450830-6?
Additional datasheets, footprints and schematics for 2-6450830-6 are listed on our Part Details page. You can also find images and similar parts to 2-6450830-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6450830-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6450830-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6450830-6 fall under?
The 2-6450830-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-6450830-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6450830-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6450830-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6450830-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-6450830-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6450830-6 often in real-time on the comparison pages.
What if I can't find stock of 2-6450830-6?
You can fill out our help required form which you can use to request a quote for 2-6450830-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.