6450500-5 Power Connectors by TE Connectivity

MBXL VERT HDR 1P+24S+1P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.83

Distributor Stock
Logo for Farnell
Farnell
from US$5.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.03
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Signal Positions 24
Board-to-Board Configuration Vertical
Mating & Unmating Configuration Sequencing
Number of Positions 26
Number of Power Positions 2
PCB Mount Orientation Vertical
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Mating Area Plating Material Noble Metal
Underplate Material Thickness 4.45µm
Contact Retention Without
Power Contact Material Tin
Contact Current Rating (Max) 42A
Operating Voltage 60VDC, 60VAC
Housing Color Black
Housing Material High Temperature Thermoplastic
UL Flammability Rating UL 94V-0
Centerline (Pitch) .1in, 2.54mm
Glow Wire Rating High Temperature Part - Not Glow Wire
PCB Mount Retention Type Action/Compliant Tail, Boardlock
PCB Mount Retention With
Mating Retention Type Boardlock, Action/Compliant Tail
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Contact Type Pin
Connector System Board-to-Board
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Product Type Header
Termination Post & Tail Length 4.45mm, .175in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -4 – 221°F, -20 – 105°C


Alternative Descriptions

Mbxl Vert Hdr 1P+24S+1P |Amp Te Connectivity 6450500-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6450500-5?

Additional datasheets, footprints and schematics for 6450500-5 are listed on our Part Details page. You can also find images and similar parts to 6450500-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6450500-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450500-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6450500-5 fall under?

The 6450500-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6450500-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6450500-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 6450500-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6450500-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 6450500-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6450500-5 often in real-time on the comparison pages.

What if I can't find stock of 6450500-5?

You can fill out our help required form which you can use to request a quote for 6450500-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay