1600820-1 Power Connectors by TE Connectivity

STL W/GUIDES, MBXL, 1P+24S+1P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Signal Positions 24
Number of Positions 26
Number of Power Positions 2
Contact Retention Without
Contact Termination Area Plating Material Tin
Power Contact Material Tin
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 45A
Operating Voltage 60VAC, 60VDC
Centerline (Pitch) 2.54mm, .1in
UL Flammability Rating UL 94V-0
Housing Color Black
Housing Material High Temperature Thermoplastic
Glow Wire Rating High Temperature Part - Not Glow Wire
Connector Mounting Type Panel
PCB Mount Retention Without
Circuit Application Power & Signal
Product Type Housing
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Housing Type Plug
Contact Type Pin
Connector System Cable-to-Panel
Termination Method to Wire & Cable Crimp
Operating Temperature Range -20 – 105°C, -4 – 221°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1600820-1?

Additional datasheets, footprints and schematics for 1600820-1 are listed on our Part Details page. You can also find images and similar parts to 1600820-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1600820-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600820-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1600820-1 fall under?

The 1600820-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1600820-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1600820-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1600820-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1600820-1 have stock available?

There is no stock from authorised distributors for 1600820-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1600820-1 often in real-time on the comparison pages.

What if I can't find stock of 1600820-1?

You can fill out our help required form which you can use to request a quote for 1600820-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay