Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0640905-1,
F94052-000, 402647564 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
73,024
in stock
|
Buy Now | |
TE Store
from US$0.46
|
206,442
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
118,658
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
87,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
73,024
in stock
|
Buy Now | |
element14
from US$0.31
|
73,024
in stock
|
Buy Now | |
Sager
from US$0.17
|
26,612
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
19,776
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
17,594
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
16,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
5,510
in stock
|
Buy Now | |
Carlton-Bates
from US$0.23
|
5,503
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
2,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
1,923
in stock
|
Buy Now | |
Electro Enterprises
from US$0.18
|
977
in stock
|
Buy Now | |
Conrad
from US$0.43
|
595
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
254
in stock
|
Buy Now | |
Boersig
from US$0.32
|
75
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,940
in stock
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Terminal Type | Receptacle |
Barrel Type | Closed |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Crimp Type | Compression |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 22.9mm, .9in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .17in, 4.32mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
RECEPT,PIDG FASTON 16-14 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 6.35 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 640905-1 | Internal Number: 640905-1 | Alias Number: 402647564 | TE Connectivity | TE Store |
RECEPT,PIDG FASTON 16-14 250 | Heilind Electronics |
Quick Disconnect Terminal 14-16AWG F 23.37mm 7.62mm Tin Loose Piece | Avnet America |
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 640905-1 | Newark Electronics |
CRIMP TERMINAL, FEMALE, BLUE | element14 |
Terminals PIDG RECPT 16-14 AWG blue | Sager |
Terminal, Female Quick Disconnect, Blue, 22.86mm, Insulated, PIDG Series | TE Connectivity 640905-1 | RS Americas |
PIDG Faston 16-14 AWG Straight Insulated Quick Disconnect Receptacle | Future Electronics |
Disconnect, Female | Carlton-Bates |
FASTON TERMINAL PIDG BLUE | TTI Europe |
The basic material is a highly conductive copper, electrolytically tin-plated in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
Terminal: flat | Transfer Multisort Elektronik |
TE Connectivity Blade receptacle PIGD insulated Faston, 1.5...2 mm², 16...14 AWG, FASTON-250 | Distrelec |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.08mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 640905-1?
Additional datasheets, footprints and schematics for 640905-1 are listed on our Part Details page. You can also find images and similar parts to 640905-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640905-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640905-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640905-1 fall under?
The 640905-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640905-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640905-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640905-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640905-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 640905-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640905-1 often in real-time on the comparison pages.
What if I can't find stock of 640905-1?
You can fill out our help required form which you can use to request a quote for 640905-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.