Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6355850001,
6-1195025-6 |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.85
|
5,221
in stock
|
Buy Now | |
Newark Electronics
from US$5.52
|
5,221
in stock
|
Buy Now | |
Rapid Electronics
from US$2.98
|
5,221
in stock
|
Buy Now | |
Chip One Stop
from US$3.74
|
5,221
in stock
|
Buy Now | |
Farnell
from US$5.84
|
4,180
in stock
|
Buy Now | |
Powell Electronics
from US$4.92
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$3.97
|
-
|
Buy Now | |
Sager
from US$4.20
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Color | Black |
Markers per Sleeve | 1 |
Recovered Inside Diameter | 3.1mm, .125in |
Supplied Diameter | .25in, 6.4mm |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | 3.4 – 6.mm, .134 – .236in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | High Temperature |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 437°F, -55 – 225°C |
Wire Labels & Markers Ht-Sce-1/4-2.0-0 |Raychem Te Connectivity 6355850001 | Newark Electronics |
Wire Labels&Markers HT-SCE-1/4-2.0-0 | Rapid Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
Cable Accessories Marker Sleeve Fluoropolymer Black | Avnet America |
Wire Labels & Markers HS-SLV 1/4 BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 6355850001?
Additional datasheets, footprints and schematics for 6355850001 are listed on our Part Details page. You can also find images and similar parts to 6355850001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6355850001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6355850001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6355850001 fall under?
The 6355850001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6355850001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6355850001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6355850001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6355850001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6355850001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6355850001 often in real-time on the comparison pages.
What if I can't find stock of 6355850001?
You can fill out our help required form which you can use to request a quote for 6355850001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.