Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.28
Shell Plating Material | Tin |
---|---|
Color | Black |
Shell Material | Tin |
Plastic | No |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 15 |
Performance Level | Level 2 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.6mm, .063in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Glass Filled Polyester |
Housing Color | Black |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | DIN 41652 |
Mounting Hole Diameter | 5mm |
Boardlock Plating Material | Tin |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Boardlock Material | Phosphor Bronze |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 45 |
Connector System | Cable-to-Board |
Shell Type | Front Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Indents | Without |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector Style | Receptacle |
Sealable | No |
Shielded | No |
Grounded | No |
Grounding Straps | Without |
Shell Size | 2 |
Profile | Standard |
Product Type | Connector |
Termination Post Length | 3.2mm, .1259in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15POS.HD20 REC.ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 2 & 2.74Mm | Part Number: 6-338314-2 | Internal Number: 6-338314-2 | TE Connectivity | TE Store |
AMPLIMITE HDP-20 d-sub PCB socket,15 way | RS |
D-Sub Standard Connectors 15Pos.hd20 Rec.assy |Amp Te Connectivity 6-338314-2 | Newark Electronics |
D Sub Connector, Standard, Receptacle, AMPLIMITE HDP-20, 15 Contacts, DA, Solder | Avnet America |
AMPLIMITE HDP-20 d-sub PCB socket,15 way | TE Connectivity 6-338314-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 6-338314-2?
Additional datasheets, footprints and schematics for 6-338314-2 are listed on our Part Details page. You can also find images and similar parts to 6-338314-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-338314-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-338314-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-338314-2 fall under?
The 6-338314-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-338314-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-338314-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-338314-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-338314-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 6-338314-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-338314-2 often in real-time on the comparison pages.
What if I can't find stock of 6-338314-2?
You can fill out our help required form which you can use to request a quote for 6-338314-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.