Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6194590001,
6-1194893-6 |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.27
|
1,473
in stock
|
Buy Now | |
Newark Electronics
from US$6.08
|
1,473
in stock
|
Buy Now | |
Rapid Electronics
from US$4.44
|
1,473
in stock
|
Buy Now | |
Chip One Stop
from US$4.62
|
1,473
in stock
|
Buy Now | |
Farnell
from US$5.58
|
1,190
in stock
|
Buy Now | |
Avnet America
from US$4.37
|
-
|
Buy Now | |
Sager
from US$4.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Markers per Sleeve | 1 |
---|---|
Shrink Ratio | 3:1 |
Color | Yellow |
Compatible Cable Diameter | 27.9 – 44.9mm, 1.1 – 1.75in |
Recovered Inside Diameter | 25.4mm, 1in |
Sleeve Length | 50mm, 2in |
Supplied Diameter | 2in, 50.8mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Heat Shrink Tubing And Sleeves Tms-Sce-1K-2-2.0-4 |Raychem Te Connectivity 6194590001 | Newark Electronics |
Wire Labels&Markers TMS-SCE-1K-2-2.04 | Rapid Electronics |
TE Connectivity TMS-SCE-1K-2-2.0-4 Heat Shrink Tubing an | Distrelec |
WIRE MARKERS - HEAT SHRINK | Farnell |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Heat Shrink Tubing & Sleeves TMS-SCE-1K-2-2.0-4 | Sager |
AMP6194590001 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6194590001?
Additional datasheets, footprints and schematics for 6194590001 are listed on our Part Details page. You can also find images and similar parts to 6194590001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6194590001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6194590001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6194590001 fall under?
The 6194590001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6194590001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6194590001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6194590001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6194590001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6194590001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6194590001 often in real-time on the comparison pages.
What if I can't find stock of 6194590001?
You can fill out our help required form which you can use to request a quote for 6194590001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.