Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
2,309
in stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
32,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,309
in stock
|
Buy Now | |
element14
from US$0.17
|
2,309
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
978
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
293
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.1 – 4.3mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Overall Length | 20.19mm, .795in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Barrels Pre-crimped |
Line | Premier |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
Female Disconnect, 6.35Mm, Uninsulated | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, UNINSULATED | element14 |
250 FAST REC IS .016NPST | Heilind Electronics |
Quick Disconnect Terminal 14-18AWG F 20.19mm 5.08mm Nickel Tape | Avnet America |
FASTON 250 RECEPTACLE 18-14 AWG NPST | TE Connectivity 60705-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 60705-1?
Additional datasheets, footprints and schematics for 60705-1 are listed on our Part Details page. You can also find images and similar parts to 60705-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60705-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60705-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60705-1 fall under?
The 60705-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60705-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60705-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60705-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60705-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 60705-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60705-1 often in real-time on the comparison pages.
What if I can't find stock of 60705-1?
You can fill out our help required form which you can use to request a quote for 60705-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.