Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,385.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,461.24
|
No stock
|
Buy Now | |
TE Store
from US$2,430.96
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$2,685.71
|
-
|
Buy Now | |
Future Electronics
from US$2,385.86
|
-
|
Buy Now | |
Avnet America
from US$2,520.07
|
-
|
Buy Now | |
RS Americas
from US$2,480.30
|
-
|
Buy Now | |
element14
from US$2,534.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
DAHT 250 FASTON REC 18-14 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 90165-1 | Internal Number: 90165-1 | TE Connectivity | TE Store |
Hand Crimp Tool, 18-14Awg Faston Receptacle | Newark Electronics |
CERTI-CRIMP Hand Crimping Tool | Future Electronics |
Straight Action Hand Tool | Avnet America |
Crimp Tool, Handheld, 18-14AWG, Manual, Ratchet, Side Entry, Certi-Crimp Series | TE Connectivity 90165-1 | RS Americas |
HAND CRIMP TOOL, 18-14AWG | Farnell |
Where can I find additional details, specifications and documents for a 90165-1?
Additional datasheets, footprints and schematics for 90165-1 are listed on our Part Details page. You can also find images and similar parts to 90165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90165-1 fall under?
The 90165-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90165-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 90165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90165-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 90165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90165-1 often in real-time on the comparison pages.
What if I can't find stock of 90165-1?
You can fill out our help required form which you can use to request a quote for 90165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.