Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0539635-1,
E93217-000 |
Prices starting from US$177.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$269.87
|
51
in stock
|
Buy Now | |
Boersig
from US$195.38
|
151
in stock
|
Buy Now | |
Newark Electronics
from US$185.18
|
69
in stock
|
Buy Now | |
element14
from US$215.31
|
69
in stock
|
Buy Now | |
Farnell
from US$189.27
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$303.80
|
54
in stock
|
Buy Now | |
TE Store
from US$240.24
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$182.00
|
45
in stock
|
Buy Now | |
Heilind Electronics
from US$260.55
|
43
in stock
|
Buy Now | |
Powell Electronics
from US$279.15
|
34
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$260.55
|
10
in stock
|
Buy Now | |
TTI Europe
from US$177.60
|
7
in stock
|
Buy Now | |
Distrelec
from US$239.48
|
6
in stock
|
Buy Now | |
RS Americas
from US$224.38
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$251.08
|
2
in stock
|
Buy Now | |
Schukat Electronic
from US$197.48
|
1
in stock
|
Buy Now | |
Future Electronics
from US$200.04
|
-
|
Buy Now | |
Avnet America
from US$204.97
|
-
|
Buy Now | |
Sager
from US$195.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Tool Type | Ergocrimp Hand Tool Assembly or Die |
Die Sets Type | Removable/Interchangeable |
Power Type | Manual |
Crimp Tool, 0.5-2.1Mm Frame W/Out Die | Newark Electronics |
CRIMP TOOL, 0.5-2.1MM FRAME W/OUT DIE | element14 |
TE 539635-1 Ergocrimp Hand Tool for Micro Timer 2 & 3 | Rapid Electronics |
CPC series 1 ergo crimp tool frame | RS |
ERGO HAND TOOL FRAME W/O DIES Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 539635-1 | Internal Number: 539635-1 | Alias Number: AMPS-0-0539635-1 | TE Connectivity | TE Store |
ERGOCRIMP HAND TOOL | Heilind Electronics |
ERGO CRIMP HANDTOOL | TTI Europe |
TE Connectivity Crimping Tool 205mm | Distrelec |
ERGOCRIMP Hand Crimp Tool and Die set, Ratchet,22-10 AWG, Blue,539662-2 Die | TE Connectivity 539635-1 | RS Americas |
Tool: for crimping | Transfer Multisort Elektronik |
ERGO Basis Hand Tool | Schukat Electronic |
ERGOCRIMP Series Hand Crimper Tool | Future Electronics |
Assembly Tools, AMP MCP Interconnection System | Avnet America |
Crimpers / Crimping Tools ERGO CRIMP HD TOOL | Sager |
Ergo-Crimp Hand Tool | Power and Signal Group |
Where can I find additional details, specifications and documents for a 539635-1?
Additional datasheets, footprints and schematics for 539635-1 are listed on our Part Details page. You can also find images and similar parts to 539635-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 539635-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539635-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 539635-1 fall under?
The 539635-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 539635-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 539635-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 539635-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 539635-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 539635-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 539635-1 often in real-time on the comparison pages.
What if I can't find stock of 539635-1?
You can fill out our help required form which you can use to request a quote for 539635-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.