Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.37
|
1,220
in stock
|
Buy Now | |
Rapid Electronics
from US$2.89
|
1,293
in stock
|
Buy Now | |
Chip One Stop
from US$3.50
|
1,220
in stock
|
Buy Now | |
Farnell
from US$5.85
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$2.96
|
73
in stock
|
Buy Now | |
Future Electronics
from US$3.62
|
-
|
Buy Now | |
Avnet America
from US$3.33
|
-
|
Buy Now | |
Boersig
from US$2.99
|
-
|
Buy Now | |
TE Store
from US$5.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Post Size | .7mm |
Color | Black |
Shell Plating Material | Tin |
Plastic | No |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Preloaded | Yes |
Performance Level | Level 2 |
Number of Positions | 15 |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .108in, 2.74mm |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Boardlock Plating Material | Tin |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Retention | With |
Panel Mount Feature | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock | With |
Mating Retention Type | Threaded Insert |
Boardlock Material | Phosphor Bronze |
Circuit Application | Signal |
Installation Height | 7.3mm |
Packaging Method | Tray |
Packaging Quantity | 45 |
Shell Type | Front Metal Shell |
Profile | Standard |
Grounding Indents | Without |
Connector System | Cable-to-Board |
Row-to-Row Spacing | .1 in, 2.54 mm |
Sealable | No |
Connector Style | Receptacle |
Footprint | .406in, 10.31mm |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Grounding Straps | With |
Shell Size | 2 |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 15P.HDP20 REC.ASSY. | Rapid Electronics |
D-Sub Standard Connectors 15P.hdp20 Rec.assy. |Amp Te Connectivity 6-106506-2 | Newark Electronics |
D SUB CONNECTOR, RCPT, 15POS, TH | Farnell |
TE Connectivity - AMP D-Sub Straight DA-15 Socket Solder | Distrelec |
15 Position D-Sub Receptacle, Female Sockets Connector | Future Electronics |
D Sub Connector, Standard, Receptacle, AMPLIMITE HDP, 15 Contacts, DA, Solder | Avnet America |
Special Order: 15P.HDP20 REC.ASSY. Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 2 & 2.74Mm | Part Number: 6-106506-2 | Internal Number: 6-106506-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 6-106506-2?
Additional datasheets, footprints and schematics for 6-106506-2 are listed on our Part Details page. You can also find images and similar parts to 6-106506-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-106506-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-106506-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-106506-2 fall under?
The 6-106506-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-106506-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-106506-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-106506-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-106506-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 6-106506-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-106506-2 often in real-time on the comparison pages.
What if I can't find stock of 6-106506-2?
You can fill out our help required form which you can use to request a quote for 6-106506-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.