Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$348.10
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$310.72
|
8
in stock
|
Buy Now | |
element14
from US$319.73
|
8
in stock
|
Buy Now | |
Farnell
from US$330.76
|
8
in stock
|
Buy Now | |
Avnet America
from US$256.65
|
-
|
Buy Now | |
RS Americas
from US$19.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
---|---|
Specification Type | TE Product Specification (114-), UL/CSA |
Tool Grade | Commercial Crimp Tooling |
Power Type | Electric, Battery, Manual |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
Certification | Upon Request for Fee |
Crimp Die, 58630-1 Crimp Tool | Newark Electronics |
CRIMP DIE, 58630-1 CRIMP TOOL | element14 |
Die set 12-10 UltraFast Procrimp | RS |
Specialty Hand Tools Easier On The Hand And Precise On The Crimp | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 586 |
RoHS: | Unknown |
Crimp Die Applications | Ultra-Fast FASTON Straight Receptacles |
---|---|
For Use With | Tyco 58630-1 PRO-CRIMPER III Hand Tool Assembly |
Product Range | Te Connectivity / Amp 586 |
Crimp Application | 10AWG to 12AWG Terminals |
Wire Area Size Max | 6mm² |
Wire Area Size Min | 4mm² |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 12AWG |
Where can I find additional details, specifications and documents for a 58630-2?
Additional datasheets, footprints and schematics for 58630-2 are listed on our Part Details page. You can also find images and similar parts to 58630-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58630-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58630-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58630-2 fall under?
The 58630-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58630-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58630-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 58630-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58630-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 58630-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58630-2 often in real-time on the comparison pages.
What if I can't find stock of 58630-2?
You can fill out our help required form which you can use to request a quote for 58630-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.