Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-4-0521098-2,
CN2877-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
876
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
85,658
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
85,658
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
85,658
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
35,656
in stock
|
Buy Now | |
Farnell
from US$0.41
|
29,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
5,943
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
2,611
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
1,053
in stock
|
Buy Now | |
element14
from US$0.32
|
1,053
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
184
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
9
in stock
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Carlton-Bates
from US$0.35
|
-
|
Buy Now | |
TE Store
from US$0.34
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Tab |
Barrel Type | Closed |
Terminal Orientation | Straight |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 6529 – 10382CMA, 3.31 – 5.26mm², 12 – 10AWG |
Accepts Wire Insulation Diameter Range | .32in, 8.13mm |
Overall Length | .935in, 23.75mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Yellow |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity - AMP ULTRA-FAST 250 ASSEMBLY 12-10 AWG TPBR | Distrelec |
250 ULTRA-FAST TAB 12-10 TPBR | Heilind Electronics |
MALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
Terminal, 12-10AWG, Yellow, Insulated, Male, Crimp, Brass, UltraFast Plus Series | TE Connectivity 4-521098-2 | RS Americas |
Terminal, Male Disconnect, 6.35Mm Yellow | Newark Electronics |
TERMINAL, MALE DISCONNECT, 6.35MM YELLOW | element14 |
Tab terminal, Ultra-Fast 250, AWG 12-10 | RS |
Quick Disconnect Terminal 10-12AWG M 23.75mm 13.26mm Tin Loose Piece | Avnet America |
.250 Series Faston Ultra-Fast 12-10 AWG Fully Insulated Straight Tab | Future Electronics |
Terminal, Disconnect, 1000 Loose Pieces | Carlton-Bates |
ULTRA-FAST 250 ASSEMBLY 12-10 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Wire Size: 6529 – 10382 CMA Mating Tab Width: 6.35 mm Tab 12 – 10 AWG 3.31 – 5.26 mm² 6529 – 10382 CMA | Quick Disconnect | Part Number: 4-521098-2 | Internal Number: 4-521098-2 | Alias Number: AMPS-4-0521098-2 | TE Connectivity | TE Store |
Terminals ULTRA-FAST PLUS 12-10 AWG | Sager |
TAB ASSY 250 U-F 12-10 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Where can I find additional details, specifications and documents for a 4-521098-2?
Additional datasheets, footprints and schematics for 4-521098-2 are listed on our Part Details page. You can also find images and similar parts to 4-521098-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-521098-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-521098-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-521098-2 fall under?
The 4-521098-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 4-521098-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-521098-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-521098-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-521098-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Farnell have stock available or on a lead time for 4-521098-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-521098-2 often in real-time on the comparison pages.
What if I can't find stock of 4-521098-2?
You can fill out our help required form which you can use to request a quote for 4-521098-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.